H070-5UT -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H070-5UT
Suppliers
Medium Duty Caster
H070-5UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H070-5UT |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
500 lbs (227 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
1433 lbs (650 kg)
Wheel Diameter
5.91 inch (150 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details