H051-30H -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H051-30H
Suppliers
Light Medium Caster
H051-30H
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H051-30H |
|
Product Name
|
Light Medium Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
210 lbs (95.24 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details