H050-4UM-SK -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H050-4UM-SK
Suppliers
Super Lock Brake Caster
H050-4UM-SK
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H050-4UM-SK |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Features
|
Brake
|
|
Maximum Load
|
300 lbs (136 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
176 lbs (80 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Pur
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details