RS Components, Ltd. Castor Wheels 2270245

Description
Soft tyre nylon fixed castor,80mm 100kg
Request a Quote
Description
Soft tyre nylon fixed castor,80mm 100kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270245
Castor Wheels 2270245
Soft tyre nylon fixed castor,80mm 100kg

Soft tyre nylon fixed castor,80mm 100kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270245
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2973809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2962865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details