H050-30X -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H050-30X
Suppliers
Light Medium Caster
H050-30X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H050-30X |
|
Product Name
|
Light Medium Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
125 lbs (56.69 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details