H021-30X -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H021-30X
Suppliers
Light-Duty Caster
H021-30X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H021-30X |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
100 lbs (45.35 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
0.8125 inch (20.64 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
5.94 inch (151 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Maximum Load
77.17 lbs (35 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details