RS Components, Ltd. Castor Wheels 2391414

Description
Guitel Hervieu 362933 Castor
Request a Quote
Description
Guitel Hervieu 362933 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2391414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2391414
Castor Wheels 2391414
Guitel Hervieu 362933 Castor

Guitel Hervieu 362933 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2391414
Product Name Castor Wheels
Maximum Load 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2270150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2823634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.46 inch (37 mm)
View Details
Castor Wheels - 2270497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details