H020-30X -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H020-30X
Suppliers
Light-Duty Caster
H020-30X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H020-30X |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
100 lbs (45.35 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
0.8125 inch (20.64 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Pp
Features
Brake
Maximum Load
132 lbs (60 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details