Bobcat Company Skid-Steer Loader S530

Description
As the first machine in the vertical path line up, the Bobcat® S530 skid-steer loader is ideal for working in tight areas where reach at the top of the lift cycle is needed. Load materials into a truck bed or use in pallet fork applications, plus enjoy all the other benefits of an M-Series loader. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and provides high breakout forces.
Description
As the first machine in the vertical path line up, the Bobcat® S530 skid-steer loader is ideal for working in tight areas where reach at the top of the lift cycle is needed. Load materials into a truck bed or use in pallet fork applications, plus enjoy all the other benefits of an M-Series loader. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and provides high breakout forces.

Suppliers

Company
Product
Description
Supplier Links
Skid-Steer Loader - S530 - Bobcat Company
West Fargo, ND, USA
Skid-Steer Loader
S530
Skid-Steer Loader S530
As the first machine in the vertical path line up, the Bobcat® S530 skid-steer loader is ideal for working in tight areas where reach at the top of the lift cycle is needed. Load materials into a truck bed or use in pallet fork applications, plus enjoy all the other benefits of an M-Series loader. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and provides high breakout forces.

As the first machine in the vertical path line up, the Bobcat® S530 skid-steer loader is ideal for working in tight areas where reach at the top of the lift cycle is needed. Load materials into a truck bed or use in pallet fork applications, plus enjoy all the other benefits of an M-Series loader.

Performance:

Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate.

Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system.

Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most.

Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments.

Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster.

Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently.

Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before.

More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel.

Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and provides high breakout forces.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number S530
Product Name Skid-Steer Loader
Type Skid Steer Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 305.5D CR Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 11696 lbs (5304 kg)
Maximum Speed 2.8 miles/hr (1.25 m/sec)
View Details
Telehandlers - TL943C w/ Stabilizers - Caterpillar Machines
Specs
Type Telehandler
Horsepower 111 HP
Load Capacity 9000 lbs (4082 kg)
View Details
Compact Excavator - E20 - Bobcat Company
Specs
Type Crawler Excavator
Horsepower 13.9 HP
Load Capacity 1023 lbs (464 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details