Caterpillar Machines Backhoe Loaders 450F

Description
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls make you more comfortable for a more productive work day. Superior Power Increased horsepower delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Ride Control Standard Cat Ride Control provides a comfortable ride at all speeds, both on the job site and on the highway. System is designed to provide an improved ride whether the bucket is full or empty. Power Train The Cat C4.4 engine meets U.S. EPA Tier 4 Interim and EU Stage IIIB emission standards. Includes a long life diesel particulate filter and increased fuel efficiency.
Datasheet
Description
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls make you more comfortable for a more productive work day. Superior Power Increased horsepower delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Ride Control Standard Cat Ride Control provides a comfortable ride at all speeds, both on the job site and on the highway. System is designed to provide an improved ride whether the bucket is full or empty. Power Train The Cat C4.4 engine meets U.S. EPA Tier 4 Interim and EU Stage IIIB emission standards. Includes a long life diesel particulate filter and increased fuel efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backhoe Loaders - 450F - Caterpillar Machines
Cary, NC, USA
Backhoe Loaders
450F
Backhoe Loaders 450F
Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls make you more comfortable for a more productive work day. Superior Power Increased horsepower delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing. Load Sensing Hydraulics New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management. Ride Control Standard Cat Ride Control provides a comfortable ride at all speeds, both on the job site and on the highway. System is designed to provide an improved ride whether the bucket is full or empty. Power Train The Cat C4.4 engine meets U.S. EPA Tier 4 Interim and EU Stage IIIB emission standards. Includes a long life diesel particulate filter and increased fuel efficiency.

Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency.
Industry Leading Cab
Standard air suspension seat, extra legroom and ergonomic joystick controls make you more comfortable for a more productive work day.
Superior Power
Increased horsepower delivers greater pushing power, increased aggressiveness in hard bank loading and faster roading and hill climbing.
Load Sensing Hydraulics
New electronic pump control provides better pump response for improved hoe and loader productivity, performance and power management.
Ride Control
Standard Cat Ride Control provides a comfortable ride at all speeds, both on the job site and on the highway. System is designed to provide an improved ride whether the bucket is full or empty.
Power Train
The Cat C4.4 engine meets U.S. EPA Tier 4 Interim and EU Stage IIIB emission standards. Includes a long life diesel particulate filter and increased fuel efficiency.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 450F
Product Name Backhoe Loaders
Type Backhoe Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 330D UHD Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 105601 lbs (47892 kg)
View Details
Compact Wheel Loaders - 910K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 93 HP
Operating Weight 15714 lbs (7127 kg)
View Details
Skid-Steer Loader - S630 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 74 HP
Load Capacity 2180 lbs (989 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details