Caterpillar Machines Small Wheel Loaders 926M

Description
Enjoy All Day Comfort Enjoy automatic temperature control, class leading sound levels, excellent all around visibility and low-effort joystick controls that move with you on a fully adjustable seat suspension. A large spacious operator environment combined with Caterpillar’s exclusive hydraulic cylinder damping and smooth predictable controls make this the most comfortable seat on your job site. Work Made Easy Move more with Caterpillar’s patented quick loading Performance Series buckets and optimized Z-bar linkage that combines the digging efficiency of a traditional Z-bar with tool carrier capabilities. The parallel lift and high tilt forces throughout the working range allow you to safely and confidently handle loads with precise control. Multi-function work has never been easier with dedicated pumps for each system and a flow sharing implement valve governed by an intelligent power management system. Simultaneously lift, steer and drive without compromise. Efficiently Powerful Experience hybrid-like fuel efficiency with an intelligent hydrostatic power train and industry leading fuel savings through a lower maximum engine speed of just 1,600 rpm in Standard Mode. Power when you need it with Caterpillar’s exclusive Power-by-Range technology that increases power in Range 4 for improved speed on grade. For your toughest and most demanding applications a new Performance Mode will allow you to boost the power and hydraulic speed in all ranges to get the job done even quicker. Meets U.S. EPA Tier 4 Final/EU Stage IV emission standards with a Cat C7.1 ACERT™ engine that is designed to manage itself so you can concentrate on your work. Customize Your Experience Meet your application requirements and individual preferences with Caterpillar’s industry first Hystat™ Operator Modes featuring four unique power train settings. Select classic Torque Converter for smooth rollout, conventional Hystat for aggressive engine braking, an Ice Mode that maximizes your control on slippery underfoot, or default mode which blends the best of Hystat and Torque Converter characteristics. Fine tune machine performance with adjustments at your fingertips through the soft touch buttons and optional secondary display. Quickly set hydraulic response along with linkage kick-out positions, maximum wheel torque, and peak ground speed to efficiently perform a multitude of tasks.
Datasheet
Description
Enjoy All Day Comfort Enjoy automatic temperature control, class leading sound levels, excellent all around visibility and low-effort joystick controls that move with you on a fully adjustable seat suspension. A large spacious operator environment combined with Caterpillar’s exclusive hydraulic cylinder damping and smooth predictable controls make this the most comfortable seat on your job site. Work Made Easy Move more with Caterpillar’s patented quick loading Performance Series buckets and optimized Z-bar linkage that combines the digging efficiency of a traditional Z-bar with tool carrier capabilities. The parallel lift and high tilt forces throughout the working range allow you to safely and confidently handle loads with precise control. Multi-function work has never been easier with dedicated pumps for each system and a flow sharing implement valve governed by an intelligent power management system. Simultaneously lift, steer and drive without compromise. Efficiently Powerful Experience hybrid-like fuel efficiency with an intelligent hydrostatic power train and industry leading fuel savings through a lower maximum engine speed of just 1,600 rpm in Standard Mode. Power when you need it with Caterpillar’s exclusive Power-by-Range technology that increases power in Range 4 for improved speed on grade. For your toughest and most demanding applications a new Performance Mode will allow you to boost the power and hydraulic speed in all ranges to get the job done even quicker. Meets U.S. EPA Tier 4 Final/EU Stage IV emission standards with a Cat C7.1 ACERT™ engine that is designed to manage itself so you can concentrate on your work. Customize Your Experience Meet your application requirements and individual preferences with Caterpillar’s industry first Hystat™ Operator Modes featuring four unique power train settings. Select classic Torque Converter for smooth rollout, conventional Hystat for aggressive engine braking, an Ice Mode that maximizes your control on slippery underfoot, or default mode which blends the best of Hystat and Torque Converter characteristics. Fine tune machine performance with adjustments at your fingertips through the soft touch buttons and optional secondary display. Quickly set hydraulic response along with linkage kick-out positions, maximum wheel torque, and peak ground speed to efficiently perform a multitude of tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Wheel Loaders - 926M - Caterpillar Machines
Cary, NC, USA
Small Wheel Loaders
926M
Small Wheel Loaders 926M
Enjoy All Day Comfort Enjoy automatic temperature control, class leading sound levels, excellent all around visibility and low-effort joystick controls that move with you on a fully adjustable seat suspension. A large spacious operator environment combined with Caterpillar’s exclusive hydraulic cylinder damping and smooth predictable controls make this the most comfortable seat on your job site. Work Made Easy Move more with Caterpillar’s patented quick loading Performance Series buckets and optimized Z-bar linkage that combines the digging efficiency of a traditional Z-bar with tool carrier capabilities. The parallel lift and high tilt forces throughout the working range allow you to safely and confidently handle loads with precise control. Multi-function work has never been easier with dedicated pumps for each system and a flow sharing implement valve governed by an intelligent power management system. Simultaneously lift, steer and drive without compromise. Efficiently Powerful Experience hybrid-like fuel efficiency with an intelligent hydrostatic power train and industry leading fuel savings through a lower maximum engine speed of just 1,600 rpm in Standard Mode. Power when you need it with Caterpillar’s exclusive Power-by-Range technology that increases power in Range 4 for improved speed on grade. For your toughest and most demanding applications a new Performance Mode will allow you to boost the power and hydraulic speed in all ranges to get the job done even quicker. Meets U.S. EPA Tier 4 Final/EU Stage IV emission standards with a Cat C7.1 ACERT™ engine that is designed to manage itself so you can concentrate on your work. Customize Your Experience Meet your application requirements and individual preferences with Caterpillar’s industry first Hystat™ Operator Modes featuring four unique power train settings. Select classic Torque Converter for smooth rollout, conventional Hystat for aggressive engine braking, an Ice Mode that maximizes your control on slippery underfoot, or default mode which blends the best of Hystat and Torque Converter characteristics. Fine tune machine performance with adjustments at your fingertips through the soft touch buttons and optional secondary display. Quickly set hydraulic response along with linkage kick-out positions, maximum wheel torque, and peak ground speed to efficiently perform a multitude of tasks.

Enjoy All Day Comfort

Enjoy automatic temperature control, class leading sound levels, excellent all around visibility and low-effort joystick controls that move with you on a fully adjustable seat suspension. A large spacious operator environment combined with Caterpillar’s exclusive hydraulic cylinder damping and smooth predictable controls make this the most comfortable seat on your job site.

Work Made Easy

Move more with Caterpillar’s patented quick loading Performance Series buckets and optimized Z-bar linkage that combines the digging efficiency of a traditional Z-bar with tool carrier capabilities. The parallel lift and high tilt forces throughout the working range allow you to safely and confidently handle loads with precise control. Multi-function work has never been easier with dedicated pumps for each system and a flow sharing implement valve governed by an intelligent power management system. Simultaneously lift, steer and drive without compromise.
Efficiently Powerful
Experience hybrid-like fuel efficiency with an intelligent hydrostatic power train and industry leading fuel savings through a lower maximum engine speed of just 1,600 rpm in Standard Mode. Power when you need it with Caterpillar’s exclusive Power-by-Range technology that increases power in Range 4 for improved speed on grade. For your toughest and most demanding applications a new Performance Mode will allow you to boost the power and hydraulic speed in all ranges to get the job done even quicker. Meets U.S. EPA Tier 4 Final/EU Stage IV emission standards with a Cat C7.1 ACERT™ engine that is designed to manage itself so you can concentrate on your work.
Customize Your Experience
Meet your application requirements and individual preferences with Caterpillar’s industry first Hystat™ Operator Modes featuring four unique power train settings. Select classic Torque Converter for smooth rollout, conventional Hystat for aggressive engine braking, an Ice Mode that maximizes your control on slippery underfoot, or default mode which blends the best of Hystat and Torque Converter characteristics. Fine tune machine performance with adjustments at your fingertips through the soft touch buttons and optional secondary display. Quickly set hydraulic response along with linkage kick-out positions, maximum wheel torque, and peak ground speed to efficiently perform a multitude of tasks.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 926M
Product Name Small Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 160M2 AWD Motor Grader - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Motor Grader
Horsepower 213 HP
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details
Backhoe Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Backhoe Loader
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details