Bobcat Company Skid-Steer Loader S570

Description
With a rated operating capacity of 1950 lb., the vertical lift Bobcat® S570 skid-steer loader is ideal for clearing high-sided tuck boxes and hoppers or placing pallets loaded with heavy materials. Use the high-flow auxiliary hydraulic option with over 26 gpm of flow for enhanced attachment performance. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-TachBob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces.
Description
With a rated operating capacity of 1950 lb., the vertical lift Bobcat® S570 skid-steer loader is ideal for clearing high-sided tuck boxes and hoppers or placing pallets loaded with heavy materials. Use the high-flow auxiliary hydraulic option with over 26 gpm of flow for enhanced attachment performance. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-TachBob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces.

Suppliers

Company
Product
Description
Supplier Links
Skid-Steer Loader - S570 - Bobcat Company
West Fargo, ND, USA
Skid-Steer Loader
S570
Skid-Steer Loader S570
With a rated operating capacity of 1950 lb., the vertical lift Bobcat® S570 skid-steer loader is ideal for clearing high-sided tuck boxes and hoppers or placing pallets loaded with heavy materials. Use the high-flow auxiliary hydraulic option with over 26 gpm of flow for enhanced attachment performance. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-TachBob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces.

With a rated operating capacity of 1950 lb., the vertical lift Bobcat® S570 skid-steer loader is ideal for clearing high-sided tuck boxes and hoppers or placing pallets loaded with heavy materials. Use the high-flow auxiliary hydraulic option with over 26 gpm of flow for enhanced attachment performance.

Performance:

Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate.

Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-TachBob-Tach® mounting system.

Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most.

Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments.

Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster.

High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments.

Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently.

Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before.

More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel.

Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number S570
Product Name Skid-Steer Loader
Type Skid Steer Loader
Unlock Full Specs
to access all available technical data

Similar Products

Gallmac Multipurpose Machines - TG14 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 1984 to 7056 lbs (900 to 3200 kg)
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Zero Tail Swing Compact Excavator - 418 - Bobcat Company
Specs
Type Crawler Excavator
Horsepower 10.2 HP
Load Capacity 527 lbs (239 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details