Bobcat Company Skid-Steer Loader S590

Description
More horsepower, excellent vertical reach and greater all-around performance makes the Bobcat® S590 skid-steer loader a great choice for a wide-variety of jobs. With 66hp. and remarkable 2,100 lbs. ROC, this loader has lots of power relative to it's size. It also includes better flotation with larger tires. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-TachBob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces.
Description
More horsepower, excellent vertical reach and greater all-around performance makes the Bobcat® S590 skid-steer loader a great choice for a wide-variety of jobs. With 66hp. and remarkable 2,100 lbs. ROC, this loader has lots of power relative to it's size. It also includes better flotation with larger tires. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-TachBob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces.

Suppliers

Company
Product
Description
Supplier Links
Skid-Steer Loader - S590 - Bobcat Company
West Fargo, ND, USA
Skid-Steer Loader
S590
Skid-Steer Loader S590
More horsepower, excellent vertical reach and greater all-around performance makes the Bobcat® S590 skid-steer loader a great choice for a wide-variety of jobs. With 66hp. and remarkable 2,100 lbs. ROC, this loader has lots of power relative to it's size. It also includes better flotation with larger tires. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-TachBob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces.

More horsepower, excellent vertical reach and greater all-around performance makes the Bobcat® S590 skid-steer loader a great choice for a wide-variety of jobs.

With 66hp. and remarkable 2,100 lbs. ROC, this loader has lots of power relative to it's size. It also includes better flotation with larger tires.

Performance:

Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate.

Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-TachBob-Tach® mounting system.

Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most.

Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments.

Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster.

High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments.

Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently.

Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before.

More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel.

Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and providing breakout forces.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number S590
Product Name Skid-Steer Loader
Type Skid Steer Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 311D LRR Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 27514 lbs (12478 kg)
Maximum Speed 3.1 miles/hr (1.39 m/sec)
View Details
Compact Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 3800 to 5000 lbs (1723 to 2268 kg)
View Details
Skid Steer Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Skid Steer Loader
Horsepower 48 to 74 HP
Load Capacity 1350 to 3000 lbs (612 to 1361 kg)
View Details
Skid-Steer Loader - S450 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 49 HP
Load Capacity 1300 lbs (590 kg)
View Details