Caterpillar Machines Compact Wheel Loaders 903C

Description
The Cat 903C delivers high performance with outstanding versatility. Spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Performance Well balanced weight and power make the 903C suitable for tasks in agriculture, landscaping, snow, construction, and industrial segments. Optional external counterweights increase lift capacity for demanding jobs. Ease of Operation Two independent control levers for lift/tilt and auxiliary functions provide excellent bucket feel and implement modulation. Power Train Hydrostatic drive line features a 16 km/h (10 mph) travel speed. Axles are available with front and rear diff-lock. Safety Reduced engine overhang lends itself to excellent rear and corner visibility, keeping the operator safe and productive to the task at hand. Serviceability Fully opening rear hood allows easy access to engine compartment featuring side-by-side coolers and transparent fuel/water separator. Work Tools Standard Skid Steer Loader coupler and continuous auxiliary hydraulic flow enables the 903C to use a large range of Cat Skid Steer Loader hydro mechanical work tools.
Datasheet
Description
The Cat 903C delivers high performance with outstanding versatility. Spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Performance Well balanced weight and power make the 903C suitable for tasks in agriculture, landscaping, snow, construction, and industrial segments. Optional external counterweights increase lift capacity for demanding jobs. Ease of Operation Two independent control levers for lift/tilt and auxiliary functions provide excellent bucket feel and implement modulation. Power Train Hydrostatic drive line features a 16 km/h (10 mph) travel speed. Axles are available with front and rear diff-lock. Safety Reduced engine overhang lends itself to excellent rear and corner visibility, keeping the operator safe and productive to the task at hand. Serviceability Fully opening rear hood allows easy access to engine compartment featuring side-by-side coolers and transparent fuel/water separator. Work Tools Standard Skid Steer Loader coupler and continuous auxiliary hydraulic flow enables the 903C to use a large range of Cat Skid Steer Loader hydro mechanical work tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Wheel Loaders - 903C - Caterpillar Machines
Cary, NC, USA
Compact Wheel Loaders
903C
Compact Wheel Loaders 903C
The Cat 903C delivers high performance with outstanding versatility. Spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Performance Well balanced weight and power make the 903C suitable for tasks in agriculture, landscaping, snow, construction, and industrial segments. Optional external counterweights increase lift capacity for demanding jobs. Ease of Operation Two independent control levers for lift/tilt and auxiliary functions provide excellent bucket feel and implement modulation. Power Train Hydrostatic drive line features a 16 km/h (10 mph) travel speed. Axles are available with front and rear diff-lock. Safety Reduced engine overhang lends itself to excellent rear and corner visibility, keeping the operator safe and productive to the task at hand. Serviceability Fully opening rear hood allows easy access to engine compartment featuring side-by-side coolers and transparent fuel/water separator. Work Tools Standard Skid Steer Loader coupler and continuous auxiliary hydraulic flow enables the 903C to use a large range of Cat Skid Steer Loader hydro mechanical work tools.

The Cat 903C delivers high performance with outstanding versatility. Spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control.
Performance
Well balanced weight and power make the 903C suitable for tasks in agriculture, landscaping, snow, construction, and industrial segments. Optional external counterweights increase lift capacity for demanding jobs.
Ease of Operation
Two independent control levers for lift/tilt and auxiliary functions provide excellent bucket feel and implement modulation.
Power Train
Hydrostatic drive line features a 16 km/h (10 mph) travel speed. Axles are available with front and rear diff-lock.
Safety
Reduced engine overhang lends itself to excellent rear and corner visibility, keeping the operator safe and productive to the task at hand.
Serviceability
Fully opening rear hood allows easy access to engine compartment featuring side-by-side coolers and transparent fuel/water separator.
Work Tools
Standard Skid Steer Loader coupler and continuous auxiliary hydraulic flow enables the 903C to use a large range of Cat Skid Steer Loader hydro mechanical work tools.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 903C
Product Name Compact Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 301.8C Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 3703 lbs (1679 kg)
Maximum Speed 3 miles/hr (1.34 m/sec)
View Details
Mini Excavators - 302.7D CR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 20.7 HP
Operating Weight 5681 to 5890 lbs (2576 to 2671 kg)
View Details
All Wheel Steer Loader - A770 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 92 HP
Load Capacity 3325 lbs (1508 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details