Doosan Infracore Construction Equipment America Doosan DX300LL Log Loader

Description
Improved production Premium comfort Excellent reliability Reduced maintenance Combining strength and precision, the Doosan DX300LL log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications. The DX300LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The upper structure offers mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Powered by a 6-cylinder Doosan diesel engine, the DX300LL features a high-pressure common rail direct fuel injection system and four valves per cylinder for improved combustion efficiency and reduced particulate matter. An Electronic Power Optimizing System (EPOS) maximizes machine productivity while minimizing fuel consumption. The EPOS connects the excavator's hydraulic system and engine controls via a data transfer link. Choose from Standard Mode for optimized fuel consumption and general working conditions, Power Mode for faster cycle times and heavy duty work requirements or Economy mode for reduced fuel consumption in reduced demand applications. Save fuel with auto-idle for even more fuel savings;. Extended maintenance intervals and easy access to service points increase machine uptime and productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals of 250 hours, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. The all-weather steel cab features a reclining, height- and weight-adjustable suspension seat with headrest and adjustable armrest. Joystick controls adjust up and down based on operator preference. A multi-function color LCD monitor panel displays a variety of machine information, including operation history, flow rate control and filter/oil information. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce fatigue.
Datasheet
Description
Improved production Premium comfort Excellent reliability Reduced maintenance Combining strength and precision, the Doosan DX300LL log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications. The DX300LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The upper structure offers mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Powered by a 6-cylinder Doosan diesel engine, the DX300LL features a high-pressure common rail direct fuel injection system and four valves per cylinder for improved combustion efficiency and reduced particulate matter. An Electronic Power Optimizing System (EPOS) maximizes machine productivity while minimizing fuel consumption. The EPOS connects the excavator's hydraulic system and engine controls via a data transfer link. Choose from Standard Mode for optimized fuel consumption and general working conditions, Power Mode for faster cycle times and heavy duty work requirements or Economy mode for reduced fuel consumption in reduced demand applications. Save fuel with auto-idle for even more fuel savings;. Extended maintenance intervals and easy access to service points increase machine uptime and productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals of 250 hours, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. The all-weather steel cab features a reclining, height- and weight-adjustable suspension seat with headrest and adjustable armrest. Joystick controls adjust up and down based on operator preference. A multi-function color LCD monitor panel displays a variety of machine information, including operation history, flow rate control and filter/oil information. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce fatigue.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doosan DX300LL Log Loader -  - Doosan Infracore Construction Equipment America
West Fargo, ND, USA
Doosan DX300LL Log Loader
Doosan DX300LL Log Loader
Improved production Premium comfort Excellent reliability Reduced maintenance Combining strength and precision, the Doosan DX300LL log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications. The DX300LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets. The upper structure offers mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Powered by a 6-cylinder Doosan diesel engine, the DX300LL features a high-pressure common rail direct fuel injection system and four valves per cylinder for improved combustion efficiency and reduced particulate matter. An Electronic Power Optimizing System (EPOS) maximizes machine productivity while minimizing fuel consumption. The EPOS connects the excavator's hydraulic system and engine controls via a data transfer link. Choose from Standard Mode for optimized fuel consumption and general working conditions, Power Mode for faster cycle times and heavy duty work requirements or Economy mode for reduced fuel consumption in reduced demand applications. Save fuel with auto-idle for even more fuel savings;. Extended maintenance intervals and easy access to service points increase machine uptime and productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals of 250 hours, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. The all-weather steel cab features a reclining, height- and weight-adjustable suspension seat with headrest and adjustable armrest. Joystick controls adjust up and down based on operator preference. A multi-function color LCD monitor panel displays a variety of machine information, including operation history, flow rate control and filter/oil information. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce fatigue.
  • Improved production
  • Premium comfort
  • Excellent reliability
  • Reduced maintenance

Combining strength and precision, the Doosan DX300LL log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications.

The DX300LL is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX225LL has heavy-duty top rollers with special clean-out brackets.

The upper structure offers mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport.

Powered by a 6-cylinder Doosan diesel engine, the DX300LL features a high-pressure common rail direct fuel injection system and four valves per cylinder for improved combustion efficiency and reduced particulate matter.

An Electronic Power Optimizing System (EPOS) maximizes machine productivity while minimizing fuel consumption. The EPOS connects the excavator's hydraulic system and engine controls via a data transfer link. Choose from Standard Mode for optimized fuel consumption and general working conditions, Power Mode for faster cycle times and heavy duty work requirements or Economy mode for reduced fuel consumption in reduced demand applications. Save fuel with auto-idle for even more fuel savings;.

Extended maintenance intervals and easy access to service points increase machine uptime and productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals of 250 hours, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life.

The all-weather steel cab features a reclining, height- and weight-adjustable suspension seat with headrest and adjustable armrest. Joystick controls adjust up and down based on operator preference. A multi-function color LCD monitor panel displays a variety of machine information, including operation history, flow rate control and filter/oil information.

Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce fatigue.

Supplier's Site Datasheet

Technical Specifications

  Doosan Infracore Construction Equipment America
Product Category Earth Moving and Landscaping Machines
Product Name Doosan DX300LL Log Loader
Type Log Loader
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DL350-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 271 HP
Operating Weight 43762 lbs (19847 kg)
View Details
 - D3K Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 1345 lbs (610 kg)
Maximum Speed 5.6 miles/hr (2.5 m/sec)
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Compact Wheel Loaders - 908H2 - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 69 HP
Load Capacity 5192 lbs (2355 kg)
View Details