Pasternack RF and Wireless - RF Directional Coupler PE2CP1023-20

Description
Directional 20 dB N Coupler From
Description
Directional 20 dB N Coupler From

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1023-20
RF and Wireless - RF Directional Coupler PE2CP1023-20
Directional 20 dB N Coupler From

Directional 20 dB N Coupler From

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2CP1023-20
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o56100250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Directional Couplers 1822 - 1822 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details