KRYTAR, Inc. Directional Couplers 1822 1822

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 1822, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-broadband frequency range of 2.0 to 18.0 GHz (S, C, X, and Ku-Bands) in a single, compact and lightweight package. In addition, Model 1822 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.10 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 1822, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-broadband frequency range of 2.0 to 18.0 GHz (S, C, X, and Ku-Bands) in a single, compact and lightweight package. In addition, Model 1822 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.10 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 1822 is a 2-18 GHz directional coupler with a nominal coupling of 10 ± 0.5 dB, insertion loss less than 1.1 dB, directivity greater than 16 dB, and maximum VSWR of 1.30 on any port. It handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and features SMA female connectors with optional SMA male or N female variants. The unit weighs 1.7 ounces and measures 2.08 inches in length, 0.53 inches in width, and 0.69 inches in height.

Datasheet Summary
Powered by GS/AI

Model 1822 is a 2-18 GHz directional coupler with a nominal coupling of 10 ± 0.5 dB, insertion loss less than 1.1 dB, directivity greater than 16 dB, and maximum VSWR of 1.30 on any port. It handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and features SMA female connectors with optional SMA male or N female variants. The unit weighs 1.7 ounces and measures 2.08 inches in length, 0.53 inches in width, and 0.69 inches in height.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 1822 - 1822 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 1822
1822
Directional Couplers 1822 1822
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 1822, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-broadband frequency range of 2.0 to 18.0 GHz (S, C, X, and Ku-Bands) in a single, compact and lightweight package. In addition, Model 1822 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.10 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 1822, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-broadband frequency range of 2.0 to 18.0 GHz (S, C, X, and Ku-Bands) in a single, compact and lightweight package.

In addition, Model 1822 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.10 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 1822
Product Name Directional Couplers 1822
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020080 - ULTRA4020080 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Insertion Loss 1.00 dB
View Details
Directional Couplers 110046010K - 110046010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 46000.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 526550010 - 526550010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 26500.00 to 50000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4010124 - 4010124 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 12400.00 MHz
Insertion Loss 2.10 dB
View Details