Pasternack RF and Wireless - RF Directional Coupler PE2CP1013

Description
Dual Directional 40 dB N Coupler
Description
Dual Directional 40 dB N Coupler

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1013
RF and Wireless - RF Directional Coupler PE2CP1013
Dual Directional 40 dB N Coupler

Dual Directional 40 dB N Coupler

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2CP1013
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543153 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
View Details
50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-2-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Directional Couplers 264020K - 264020K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details