Werbel Microwave LLC Dual Directional and Multi-Channel Couplers WMDDC-2-18-10dB-S

Description
WMDDC-2-18-10dB is a true dual directional coupler that covers 2 to 18GHz with excellent return loss, coupling flatness and high directivity. Its advantage is a smaller and more lightweight housing than two independent couplers. It eliminates reflections caused by additional cabling. Improved performance over separate couplers due to the lack of interconnections and cable between. Insertion loss 1.85dB typical. Directivity 17dB typical. Return loss 20dB typical.
Request a Quote
Description
WMDDC-2-18-10dB is a true dual directional coupler that covers 2 to 18GHz with excellent return loss, coupling flatness and high directivity. Its advantage is a smaller and more lightweight housing than two independent couplers. It eliminates reflections caused by additional cabling. Improved performance over separate couplers due to the lack of interconnections and cable between. Insertion loss 1.85dB typical. Directivity 17dB typical. Return loss 20dB typical.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WMDDC-2-18-10dB-S is a dual directional coupler covering 2 to 18 GHz with SMA-female connectors, designed to reduce reflections and minimize insertion loss by integrating two coupling paths in a single compact aluminum housing. It has a typical coupling of 10 dB ±0.6 dB, mainline insertion loss of 1.85 dB up to 12.4 GHz and 2.44 dB from 12.4 to 18 GHz, directivity of 17.4 dB up to 12.4 GHz and 16.8 dB from 12.4 to 18 GHz, and return loss of 20.2 dB on the main line. The device handles up to 20 W CW power, operates from -40 to +85 °C, and weighs 89 g. It is RoHS and REACH compliant with PTFE insulators and gold-plated beryllium copper contacts.

Datasheet Summary
Powered by GS/AI

WMDDC-2-18-10dB-S is a dual directional coupler covering 2 to 18 GHz with SMA-female connectors, designed to reduce reflections and minimize insertion loss by integrating two coupling paths in a single compact aluminum housing. It has a typical coupling of 10 dB ±0.6 dB, mainline insertion loss of 1.85 dB up to 12.4 GHz and 2.44 dB from 12.4 to 18 GHz, directivity of 17.4 dB up to 12.4 GHz and 16.8 dB from 12.4 to 18 GHz, and return loss of 20.2 dB on the main line. The device handles up to 20 W CW power, operates from -40 to +85 °C, and weighs 89 g. It is RoHS and REACH compliant with PTFE insulators and gold-plated beryllium copper contacts.

Suppliers

Company
Product
Description
Supplier Links
Dual Directional and Multi-Channel Couplers - WMDDC-2-18-10dB-S - Werbel Microwave LLC
East Hanover, NJ, United States
Dual Directional and Multi-Channel Couplers
WMDDC-2-18-10dB-S
Dual Directional and Multi-Channel Couplers WMDDC-2-18-10dB-S
WMDDC-2-18-10dB is a true dual directional coupler that covers 2 to 18GHz with excellent return loss, coupling flatness and high directivity. Its advantage is a smaller and more lightweight housing than two independent couplers. It eliminates reflections caused by additional cabling. Improved performance over separate couplers due to the lack of interconnections and cable between. Insertion loss 1.85dB typical. Directivity 17dB typical. Return loss 20dB typical.

WMDDC-2-18-10dB is a true dual directional coupler that covers 2 to 18GHz with excellent return loss, coupling flatness and high directivity. Its advantage is a smaller and more lightweight housing than two independent couplers. It eliminates reflections caused by additional cabling. Improved performance over separate couplers due to the lack of interconnections and cable between. Insertion loss 1.85dB typical. Directivity 17dB typical. Return loss 20dB typical.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Couplers
Product Number WMDDC-2-18-10dB-S
Product Name Dual Directional and Multi-Channel Couplers
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Couplers - WMQH-4-8-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - BKT-1830 - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Bracket
View Details
Directional Couplers - WMC-0.3-8-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details
Resistive Power Splitters/Taps - WMPT-8-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 8000.00 to ? MHz
View Details