The HRT-DQ(400/6000)-10S
The HRT-DQ(400/6000)-10S
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
All Diminsion in mm(inches)
Outline Tolerances ±0.3(0.012)
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | HRT-DQ(400/6000)-10S |
| Product Name | 50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 400.00 to 6000.00 MHz |
| Power | 50.00 watts |