Pasternack RF and Wireless - RF Directional Coupler PE2CP001-20

Description
CPLR 20DBSMA 6-18GHZ 50W
Datasheet
Description
CPLR 20DBSMA 6-18GHZ 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP001-20
RF and Wireless - RF Directional Coupler PE2CP001-20
CPLR 20DBSMA 6-18GHZ 50W

CPLR 20DBSMA 6-18GHZ 50W

Supplier's Site
RF Directional Coupler - PE2CP001-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP001-20
RF Directional Coupler PE2CP001-20
RF Directional Coupler General Purpose 6GHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 6GHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP001-20 PE2CP001-20
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-300-800-50-30-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 800.00 MHz
Power 50.00 watts
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details