KRYTAR, Inc. Directional Couplers 2616 2616

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2616, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2616 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.4 dB (1.7-18 GHz) and ±0.6 dB (1.7-26.5 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 16 dB (1.7-18 GHz) and 14 dB (18-26.5 GHz), Maximum VSWR (any port) is 1.35 (1.7-18 GHz) and 1.45 (18-26.5 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2616, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2616 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.4 dB (1.7-18 GHz) and ±0.6 dB (1.7-26.5 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 16 dB (1.7-18 GHz) and 14 dB (18-26.5 GHz), Maximum VSWR (any port) is 1.35 (1.7-18 GHz) and 1.45 (18-26.5 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 2616 - 2616 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 2616
2616
Directional Couplers 2616 2616
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2616, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2616 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.4 dB (1.7-18 GHz) and ±0.6 dB (1.7-26.5 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 16 dB (1.7-18 GHz) and 14 dB (18-26.5 GHz), Maximum VSWR (any port) is 1.35 (1.7-18 GHz) and 1.45 (18-26.5 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 2616, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 2616 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.4 dB (1.7-18 GHz) and ±0.6 dB (1.7-26.5 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 16 dB (1.7-18 GHz) and 14 dB (18-26.5 GHz), Maximum VSWR (any port) is 1.35 (1.7-18 GHz) and 1.45 (18-26.5 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 2616
Product Name Directional Couplers 2616
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90° Hybrid Coupler 3010124-Q-1006 - 3010124-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
3 dB 90 Degree Hybrid Couplers 3040440 - 3040440 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 44000.00 MHz
Insertion Loss 3.20 dB
View Details
Dual-Directional Couplers 500520020 - 500520020 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 501040020K - 501040020K - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details