Crane Aerospace & Electronics Directional Couplers CBN-10M-3G

Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,200 CW Power (W) | 250 Insertion Loss (dB) Max | 0.1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,200 CW Power (W) | 250 Insertion Loss (dB) Max | 0.1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBN-10M-3G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBN-10M-3G
Directional Couplers CBN-10M-3G
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,200 CW Power (W) | 250 Insertion Loss (dB) Max | 0.1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
  • Package Type | Connectorized
  • Coupling (dB) | 10±1.25
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 4,200
  • CW Power (W) | 250
  • Insertion Loss (dB) Max | 0.1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 22
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBN-10M-3G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4200.00 MHz
Power 250.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-11A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CYK-16R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
Directional Couplers - CSDZ-20SH-1.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 960.00 to 1220.00 MHz
View Details
Directional Couplers - CWM-10M-2.3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 600.00 to 4000.00 MHz
View Details