Pasternack RF and Wireless - RF Directional Coupler PE2CP000-20

Description
CPLR 20DBSMA 2-18GHZ 50W
Datasheet
Description
CPLR 20DBSMA 2-18GHZ 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP000-20
RF and Wireless - RF Directional Coupler PE2CP000-20
CPLR 20DBSMA 2-18GHZ 50W

CPLR 20DBSMA 2-18GHZ 50W

Supplier's Site
RF Directional Coupler - PE2CP000-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP000-20
RF Directional Coupler PE2CP000-20
RF Directional Coupler General Purpose 2GHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP000-20 PE2CP000-20
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55120400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
View Details
6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω - ADC-6-1R+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
Dual Directional Couplers - NDDC-6000-18000-70-40-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 70.00 watts
View Details
High Frequency Resistive Coupler - FPC06881 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers