The 5o55120400 series comprises directional couplers for RF and microwave systems, operating from 698 to 2700 MHz with 50Ω impedance. All variants feature N female connectors, a VSWR of 1.25, directivity of 19 dB, and support up to 200 W power. The active components are enclosed in a 120×40×17.5 mm housing, rated for operation from -55 to +85℃ and storage from -55 to +125℃. PIM performance is -140 dBc at 2×43 dBm.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o55120400 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 698.00 to 2700.00 MHz |
| Power | 200.00 watts |
| Coupling | 5.00 to 40.00 dB |