High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 40GHz -20 ± 3dB 4-SMD, No Lead
RF Directional Coupler General Purpose 40GHz -20 ± 3dB 4-SMD, No Lead
RF DIR COUPLER 40GHZ SMD
| Knowles | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC06881 | 1761-1040-ND | FPC06881 | FPC06881 |
| Product Name | High Frequency Resistive Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Impedance | 50 ohms |