Mini-Circuits 6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω ADC-6-1R+

Description
6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω
Request a Quote
Description
6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount directional coupler designed for 50Ω systems in the 5 to 200 MHz frequency range, with a nominal coupling of 6.2 dB and typical mainline loss of 1.7 dB. It operates over a temperature range of -40°C to 85°C and is housed in a CD542 package measuring 6.91 x 7.87 x 7.62 mm. The device exhibits typical directivity of 35 dB and return loss of 17 dB, with coupling flatness of ±0.3 dB. It is aqueous washable and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount directional coupler designed for 50Ω systems in the 5 to 200 MHz frequency range, with a nominal coupling of 6.2 dB and typical mainline loss of 1.7 dB. It operates over a temperature range of -40°C to 85°C and is housed in a CD542 package measuring 6.91 x 7.87 x 7.62 mm. The device exhibits typical directivity of 35 dB and return loss of 17 dB, with coupling flatness of ±0.3 dB. It is aqueous washable and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω - ADC-6-1R+ - Mini-Circuits
Brooklyn, NY, United States
6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω
ADC-6-1R+
6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω ADC-6-1R+
6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω

6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω

Supplier's Site Datasheet
5MHZ 200MHZ Rf Directional Coupler - 850-ADC-6-1R+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 200MHZ Rf Directional Coupler
850-ADC-6-1R+
5MHZ 200MHZ Rf Directional Coupler 850-ADC-6-1R+
RF DIR COUPLER 5MHZ-200MHZ 6SMD Product overview: ADC-6-1R+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 200MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ADC-6-1R+ can be used for catalog matching and distributor lookup.

RF DIR COUPLER 5MHZ-200MHZ 6SMD Product overview: ADC-6-1R+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 200MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ADC-6-1R+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 3157-ADC-6-1R+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-ADC-6-1R+DKR-ND
RF Directional Coupler 3157-ADC-6-1R+DKR-ND
RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads

RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads

Buy Now Datasheet
RF Directional Coupler - 3157-ADC-6-1R+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-ADC-6-1R+TR-ND
RF Directional Coupler 3157-ADC-6-1R+TR-ND
RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads

RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads

Buy Now Datasheet
RF Directional Coupler - 3157-ADC-6-1R+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-ADC-6-1R+CT-ND
RF Directional Coupler 3157-ADC-6-1R+CT-ND
RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads

RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads

Buy Now Datasheet
RF Directional Coupler - ADC-6-1R+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
ADC-6-1R+
RF Directional Coupler ADC-6-1R+
RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads

RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number ADC-6-1R+ 850-ADC-6-1R+ 3157-ADC-6-1R+DKR-ND ADC-6-1R+
Product Name 6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω 5MHZ 200MHZ Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount 6-SMD, Flat Leads Surface Mount; 6-SMD, Flat Leads
Impedance 50 ohms
Frequency Range 5.00 to 200.00 MHz 5.00 to 200.00 MHz 5.00 to 200.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-BDCH-15-272+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 700.00 to 2700.00 MHz
View Details
RF Directional Coupler - 3157-ZX30-9-4-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 5.00 to 1200.00 MHz
View Details
5MHZ 2GHZ Rf Directional Coupler - 850-TCD-9-1W+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
Package Type 6-SMD, Flat Leads
Frequency Range 5.00 to 2000.00 MHz
View Details
3 suppliers
18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-18-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers