Jergens, Inc. Threaded Heavy Duty Cylinders 60463

Description
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.
Request a Quote Datasheet
Description
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Cleveland, OH, United States
Threaded Heavy Duty Cylinders
60463
Threaded Heavy Duty Cylinders 60463
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Compact design Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.

Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life.
Features, Benefits, & Product Specifications:

  • Compact design
  • Easy installation
  • Side & rear ports
  • Tapped piston
  • For mounting, see Related Products below

Note(s):

  • Cylinders are not suitable for air operation.
  • Cylinders are supplied with a plug installed in the side port.
  • To use side port, remove plug and install Part No. 61060 to plug end port.
Supplier's Site Datasheet
Hydraulic Cylinder - 49285593 - Radwell International
Willingboro, NJ, United States
Hydraulic Cylinder
49285593
Hydraulic Cylinder 49285593
DISCONTINUED BY MANUFACTURER, CYLINDER, 1/2 IN STROKE, 1/8 NPT, 1-5/16-16 IN THREAD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CYLINDER, 1/2 IN STROKE, 1/8 NPT, 1-5/16-16 IN THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Jergens, Inc. Radwell International
Product Category Rodless Cylinders Hydraulic Cylinders
Product Number 60463 49285593
Product Name Threaded Heavy Duty Cylinders Hydraulic Cylinder
Stroke 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intensifier Cylinders - 60598 - Jergens, Inc.
Specs
Stroke 0.2500 inch (6.35 mm)
View Details
Top Flange Swing Cylinders - 60672 - Jergens, Inc.
Specs
Rated Load/Force 2600 lbs (1179 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Block Heavy Duty Double Acting Cylinders - 60383 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 15700 lbs (7120 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers