Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E SBR Series OSP-E50-SBR

Description
Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features: Extending piston rod Trapezoidal ballscrew Non-rotating piston rod Standard Version: OSP-E25SBR, OSP-E32SBR, OSP-E50SBR Dovetail grooves for mounting accessories and the drive itself Travel per pitch of screw: Type OSP-E25SBR : 5 mm Type OSP-E32SBR : 5 / 10 mm Type OSP-E50SBR : 5 / 10 / 25 mm Options: Parallel keyway
Description
Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features: Extending piston rod Trapezoidal ballscrew Non-rotating piston rod Standard Version: OSP-E25SBR, OSP-E32SBR, OSP-E50SBR Dovetail grooves for mounting accessories and the drive itself Travel per pitch of screw: Type OSP-E25SBR : 5 mm Type OSP-E32SBR : 5 / 10 mm Type OSP-E50SBR : 5 / 10 / 25 mm Options: Parallel keyway

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E SBR Series - OSP-E50-SBR - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E SBR Series
OSP-E50-SBR
Electric Actuator OSP-E SBR Series OSP-E50-SBR
Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output Excellent slow speed characteristics Dynamic and precise positioning Very precise repeatability Features: Extending piston rod Trapezoidal ballscrew Non-rotating piston rod Standard Version: OSP-E25SBR, OSP-E32SBR, OSP-E50SBR Dovetail grooves for mounting accessories and the drive itself Travel per pitch of screw: Type OSP-E25SBR : 5 mm Type OSP-E32SBR : 5 / 10 mm Type OSP-E50SBR : 5 / 10 / 25 mm Options: Parallel keyway

Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications.

Advantages:

  • High force output
  • Excellent slow speed characteristics
  • Dynamic and precise positioning
  • Very precise repeatability

Features:

  • Extending piston rod
  • Trapezoidal ballscrew
  • Non-rotating piston rod

Standard Version:

  • OSP-E25SBR, OSP-E32SBR, OSP-E50SBR
  • Dovetail grooves for mounting accessories and the drive itself
  • Travel per pitch of screw:
    Type OSP-E25SBR : 5 mm
    Type OSP-E32SBR : 5 / 10 mm
    Type OSP-E50SBR : 5 / 10 / 25 mm

Options:

  • Parallel keyway
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Rodless Cylinders
Product Number OSP-E50-SBR
Product Name Electric Actuator OSP-E SBR Series
Stroke 0.0394 to 19.69 inch (1 to 500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuation Electrical
Cylinder Configuration Guided
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
NR Series Rodless Cylinder - S5 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 to 1.97 inch (25 to 50 mm)
View Details
AGSL Series Powered Slide - AGSL-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 8 to 132 inch (203 to 3353 mm)
Rated Load/Force 60 lbs (27.21 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details