Parker Hannifin / Fluid Connectors / Fluid System Connectors Pneumatic Quick Exhaust Valves 7100 08 13

Description
Exhaust Flow Regulator 8mm x 1/4" BSPP
Request a Quote
Description
Exhaust Flow Regulator 8mm x 1/4" BSPP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Quick Exhaust Valves - 1453798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Quick Exhaust Valves
1453798
Pneumatic Quick Exhaust Valves 1453798
Exhaust Flow Regulator 8mm x 1/4" BSPP

Exhaust Flow Regulator 8mm x 1/4" BSPP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1453798
Product Name Pneumatic Quick Exhaust Valves
Primary Material Brass / Bronze; Nickel plated brass
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121465040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 3.94 inch (100.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details