Parker Hannifin/Electromechanical Automation Pneumatic Fitting & Accessories 7015 56 11

Description
SPEED & FLOW CONTROL VALVES; MALE THREAD SIZE: 1/8 ; CONNECTION TYPE: TUBE X NPT ; TUBE OUTSIDE DIAMETER (INCH): 1/4 IN; 1/4 ; TUBE OUTSIDE DIAMETER (MM): 1/4 IN; 1/4 ; TUBE OUTSIDE DIAMETER: 1/4 IN ; MINIMUM PSI: 14.5PSI. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED & FLOW CONTROL VALVES; MALE THREAD SIZE: 1/8 ; CONNECTION TYPE: TUBE X NPT ; TUBE OUTSIDE DIAMETER (INCH): 1/4 IN; 1/4 ; TUBE OUTSIDE DIAMETER (MM): 1/4 IN; 1/4 ; TUBE OUTSIDE DIAMETER: 1/4 IN ; MINIMUM PSI: 14.5PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 23327518 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
23327518
Pneumatic Fitting & Accessories 23327518
SPEED & FLOW CONTROL VALVES; MALE THREAD SIZE: 1/8 ; CONNECTION TYPE: TUBE X NPT ; TUBE OUTSIDE DIAMETER (INCH): 1/4 IN; 1/4 ; TUBE OUTSIDE DIAMETER (MM): 1/4 IN; 1/4 ; TUBE OUTSIDE DIAMETER: 1/4 IN ; MINIMUM PSI: 14.5PSI. FREE 2 YEAR RADWELL WARRANTY

SPEED & FLOW CONTROL VALVES; MALE THREAD SIZE: 1/8 ; CONNECTION TYPE: TUBE X NPT ; TUBE OUTSIDE DIAMETER (INCH): 1/4 IN; 1/4 ; TUBE OUTSIDE DIAMETER (MM): 1/4 IN; 1/4 ; TUBE OUTSIDE DIAMETER: 1/4 IN ; MINIMUM PSI: 14.5PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 23327518
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Push-Quick Fitting - PQ-MC06MR - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/8
Material Brass/Bronze
View Details
Pneumatic Fittings - 1216226 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details