Push-Quick Male Connector for 6 mm O.D. tubing with R1/8 thread, designed for air and non-corrosive water media. Body is plastic resin, metal stud is nickel-plated brass, gripper ring is stainless steel, and seals are Buna-N. Compatible with nylon, urethane, polyethylene, or polypropylene tubing. Maximum operating pressure is 150 psig at 130⁰F, vacuum rating is 0 to 29.5" Hg, and temperature range is 32⁰F to 140⁰F. Tube pull-out force exceeds 20 lb. at 75⁰F. Burst pressure is 350 psig at 75⁰F. Overall length is 0.878 inch, hex size is 12 mm. Includes pre-applied sealant on threaded connections.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-MC06MR |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Adapter Fitting; Coupling Fitting |