CircuitSolver® is a self-acting thermostatic balancing valve for domestic hot water recirculation systems, automatically maintaining set return temperatures without manual balancing. It is available in NPT sizes from ½" to 2", with all wetted components constructed of 300 series stainless steel. The valve operates at a maximum pressure of 200 PSI (14 BAR) and maximum temperature of 250°F (121°C). It never fully closes, maintaining bypass flow to prevent pump dead heading. The thermal actuator is spring-loaded and self-cleaning. It is NSF/ANSI/CAN 61 & 372 certified for domestic water systems.
Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS)
Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | CircuitSolver® |
| Product Name | Thermostatic Balancing Valve |
| Valve Type | Balancing; Control Valve |
| Primary Material | Stainless Steel |
| Media | Water; Potable Water |
| Valve Size | 1.10 to 3.00 inch (27.94 to 76.20 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |