DeZURIK, Inc. Tideflex Check Valves // Waterflex Waterflex

Description
The Waterflex Check Valve is specifically designed for potable water and clean water applications with low suspended solids. The valves are NSF61 Certified for potable water applications. The Waterflex comprises a rod-guided ply-reinforced membrane and perforated disc. The Waterflex is available in a full-body design (WF-1), a wafer style (WF-2) and full-faced wafer style with ANSI, DIN or other standard drilling pattern (WF-3). Waterflex Valves have low headloss and a high backpressure rating and do not have moving parts such as hinges and springs that can seize if routine maintenance and lubrication is not performed. Waterflex membranes are fabricated in dedicated compression molds and are ply-reinforced for superior durability. Waterflex operate solely on differential pressure – forward differential pressure deflects the membrane away from the perforated disc allowing flow, reverse differential pressure forces the membrane against the disc to prevent backflow. Waterflex Valves eliminate bang and slamming problems common to conventional swing check valves. Contact Red Valve to see how we can find a solution to fit your needs. Features No springs, levers, seals or packing Non-slamming No maintenance High backpressure rating 1”-2” cracking pressure Will not corrode, warp or freeze open or shut Available in diameters from 4" (100mm) to 96” (2400mm) Materials Of Construction Body (WF-1 Only): Carbon steel (standard) Ductile iron 304 Stainless Steel 316 Stainless Steel Disc / Rod / Fasteners: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Ply-reinforced membrane Elastomer information
Request a Quote
Description
The Waterflex Check Valve is specifically designed for potable water and clean water applications with low suspended solids. The valves are NSF61 Certified for potable water applications. The Waterflex comprises a rod-guided ply-reinforced membrane and perforated disc. The Waterflex is available in a full-body design (WF-1), a wafer style (WF-2) and full-faced wafer style with ANSI, DIN or other standard drilling pattern (WF-3). Waterflex Valves have low headloss and a high backpressure rating and do not have moving parts such as hinges and springs that can seize if routine maintenance and lubrication is not performed. Waterflex membranes are fabricated in dedicated compression molds and are ply-reinforced for superior durability. Waterflex operate solely on differential pressure – forward differential pressure deflects the membrane away from the perforated disc allowing flow, reverse differential pressure forces the membrane against the disc to prevent backflow. Waterflex Valves eliminate bang and slamming problems common to conventional swing check valves. Contact Red Valve to see how we can find a solution to fit your needs. Features No springs, levers, seals or packing Non-slamming No maintenance High backpressure rating 1”-2” cracking pressure Will not corrode, warp or freeze open or shut Available in diameters from 4" (100mm) to 96” (2400mm) Materials Of Construction Body (WF-1 Only): Carbon steel (standard) Ductile iron 304 Stainless Steel 316 Stainless Steel Disc / Rod / Fasteners: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Ply-reinforced membrane Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tideflex Check Valves // Waterflex -  - DeZURIK, Inc.
Sartell, MN, United States
Tideflex Check Valves // Waterflex
Tideflex Check Valves // Waterflex
The Waterflex Check Valve is specifically designed for potable water and clean water applications with low suspended solids. The valves are NSF61 Certified for potable water applications. The Waterflex comprises a rod-guided ply-reinforced membrane and perforated disc. The Waterflex is available in a full-body design (WF-1), a wafer style (WF-2) and full-faced wafer style with ANSI, DIN or other standard drilling pattern (WF-3). Waterflex Valves have low headloss and a high backpressure rating and do not have moving parts such as hinges and springs that can seize if routine maintenance and lubrication is not performed. Waterflex membranes are fabricated in dedicated compression molds and are ply-reinforced for superior durability. Waterflex operate solely on differential pressure – forward differential pressure deflects the membrane away from the perforated disc allowing flow, reverse differential pressure forces the membrane against the disc to prevent backflow. Waterflex Valves eliminate bang and slamming problems common to conventional swing check valves. Contact Red Valve to see how we can find a solution to fit your needs. Features No springs, levers, seals or packing Non-slamming No maintenance High backpressure rating 1”-2” cracking pressure Will not corrode, warp or freeze open or shut Available in diameters from 4" (100mm) to 96” (2400mm) Materials Of Construction Body (WF-1 Only): Carbon steel (standard) Ductile iron 304 Stainless Steel 316 Stainless Steel Disc / Rod / Fasteners: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Ply-reinforced membrane Elastomer information

The Waterflex Check Valve is specifically designed for potable water and clean water applications with low suspended solids. The valves are NSF61 Certified for potable water applications. The Waterflex comprises a rod-guided ply-reinforced membrane and perforated disc. The Waterflex is available in a full-body design (WF-1), a wafer style (WF-2) and full-faced wafer style with ANSI, DIN or other standard drilling pattern (WF-3). Waterflex Valves have low headloss and a high backpressure rating and do not have moving parts such as hinges and springs that can seize if routine maintenance and lubrication is not performed.

Waterflex membranes are fabricated in dedicated compression molds and are ply-reinforced for superior durability. Waterflex operate solely on differential pressure – forward differential pressure deflects the membrane away from the perforated disc allowing flow, reverse differential pressure forces the membrane against the disc to prevent backflow. Waterflex Valves eliminate bang and slamming problems common to conventional swing check valves.

Contact Red Valve to see how we can find a solution to fit your needs.


Features

  • No springs, levers, seals or packing
  • Non-slamming
  • No maintenance
  • High backpressure rating
  • 1”-2” cracking pressure
  • Will not corrode, warp or freeze open or shut
  • Available in diameters from 4" (100mm) to 96” (2400mm)

Materials Of Construction

  • Body (WF-1 Only):
    • Carbon steel (standard)
    • Ductile iron
    • 304 Stainless Steel
    • 316 Stainless Steel
  • Disc / Rod / Fasteners:
    • 304 Stainless Steel (standard)
    • 316 Stainless Steel
    • Special alloys available
  • Ply-reinforced membrane
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Tideflex Check Valves // Waterflex
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Tideflex Check Valves // Series TF-2 -  - DeZURIK, Inc.
Specs
Valve Type Check
Connection Description Compression
View Details
AWWA Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details
APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details
APCO SmartCHECK Pump Control Valve (CPC) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Check
View Details