Lee Co. (The) 281 High Pressure Flosert Flow Metering Valve

Description
This miniature, pressure-compensatin g flow control valve is 0.281 inches in diameter and 1.51 inches in length. Ideal for high pressures, this valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM. Features Type: Flosert Diameter: 0.281 inches Regulated Flow Rate: 0.1 - 1.0 gpm Maximum Working Pressure: 5000 psi
Request a Quote Datasheet
Description
This miniature, pressure-compensatin g flow control valve is 0.281 inches in diameter and 1.51 inches in length. Ideal for high pressures, this valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM. Features Type: Flosert Diameter: 0.281 inches Regulated Flow Rate: 0.1 - 1.0 gpm Maximum Working Pressure: 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
281 High Pressure Flosert Flow Metering Valve -  - Lee Co. (The)
Westbrook, CT, USA
281 High Pressure Flosert Flow Metering Valve
281 High Pressure Flosert Flow Metering Valve
This miniature, pressure-compensatin g flow control valve is 0.281 inches in diameter and 1.51 inches in length. Ideal for high pressures, this valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM. Features Type: Flosert Diameter: 0.281 inches Regulated Flow Rate: 0.1 - 1.0 gpm Maximum Working Pressure: 5000 psi

This miniature, pressure-compensating flow control valve is 0.281 inches in diameter and 1.51 inches in length. Ideal for high pressures, this valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM.

Features

  • Type: Flosert
  • Diameter: 0.281 inches
  • Regulated Flow Rate: 0.1 - 1.0 gpm
  • Maximum Working Pressure: 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 281 High Pressure Flosert Flow Metering Valve
Valve Type Metering; Flosert Flow Metering Valves
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
187 Flow Control -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
375 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details
250 Inverse Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details