LAND Glass Float Thermometer FLT5B - Float Line

Description
FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone thermometer offering precision measurement of the surface temperature of glass float lines, ensuring consistently high product quality throughout the process. Offering excellent precision and long-term stability, the FLT5B's extensive measurement range removes the need to use a range of temperature monitoring instruments on the float line, simplifying system integration and operation. Accurate temperature measurement is vital in ensuring uniformity across the entire width of the glass. The FLT5B measures glass surface temperature in the range 250 °C to 1300 °C / 482 °F to 2372 °F, with excellent precision and long-term stability. High measurement precision is achieved using LAND's leading-edge infrared technology, which gives a highly accurate, non-contact measurement with 1m fixed-focus 50:1 optical field of view. Custom-designed for use in float lines in the glass production, the FLT5B is suitable for use through the process: from the initial floating and forming in the bath, to the cooling and annealing sections in the tin bath and annealing lehr.
Request a Quote
Description
FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone thermometer offering precision measurement of the surface temperature of glass float lines, ensuring consistently high product quality throughout the process. Offering excellent precision and long-term stability, the FLT5B's extensive measurement range removes the need to use a range of temperature monitoring instruments on the float line, simplifying system integration and operation. Accurate temperature measurement is vital in ensuring uniformity across the entire width of the glass. The FLT5B measures glass surface temperature in the range 250 °C to 1300 °C / 482 °F to 2372 °F, with excellent precision and long-term stability. High measurement precision is achieved using LAND's leading-edge infrared technology, which gives a highly accurate, non-contact measurement with 1m fixed-focus 50:1 optical field of view. Custom-designed for use in float lines in the glass production, the FLT5B is suitable for use through the process: from the initial floating and forming in the bath, to the cooling and annealing sections in the tin bath and annealing lehr.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glass Float Thermometer - FLT5B - Float Line - LAND
Dronfield, United Kingdom
Glass Float Thermometer
FLT5B - Float Line
Glass Float Thermometer FLT5B - Float Line
FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone thermometer offering precision measurement of the surface temperature of glass float lines, ensuring consistently high product quality throughout the process. Offering excellent precision and long-term stability, the FLT5B's extensive measurement range removes the need to use a range of temperature monitoring instruments on the float line, simplifying system integration and operation. Accurate temperature measurement is vital in ensuring uniformity across the entire width of the glass. The FLT5B measures glass surface temperature in the range 250 °C to 1300 °C / 482 °F to 2372 °F, with excellent precision and long-term stability. High measurement precision is achieved using LAND's leading-edge infrared technology, which gives a highly accurate, non-contact measurement with 1m fixed-focus 50:1 optical field of view. Custom-designed for use in float lines in the glass production, the FLT5B is suitable for use through the process: from the initial floating and forming in the bath, to the cooling and annealing sections in the tin bath and annealing lehr.

FLT5B, Glass Float Thermometer is designed to measure glass surface temperature in the range 250 to 1100°C on float lines with excellent precision and stability. The FLT5B is a standalone thermometer offering precision measurement of the surface temperature of glass float lines, ensuring consistently high product quality throughout the process. Offering excellent precision and long-term stability, the FLT5B's extensive measurement range removes the need to use a range of temperature monitoring instruments on the float line, simplifying system integration and operation. Accurate temperature measurement is vital in ensuring uniformity across the entire width of the glass. The FLT5B measures glass surface temperature in the range 250 °C to 1300 °C / 482 °F to 2372 °F, with excellent precision and long-term stability. High measurement precision is achieved using LAND's leading-edge infrared technology, which gives a highly accurate, non-contact measurement with 1m fixed-focus 50:1 optical field of view. Custom-designed for use in float lines in the glass production, the FLT5B is suitable for use through the process: from the initial floating and forming in the bath, to the cooling and annealing sections in the tin bath and annealing lehr.

Supplier's Site

Technical Specifications

  LAND
Product Category Industrial Thermometers
Product Number FLT5B - Float Line
Product Name Glass Float Thermometer
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Blast Furnace Stove Dome - SD - LAND
Specs
Thermometer Type Other
View Details
Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
View Details
EX SPOT Pyrometer in Flame Proof Housing - EX SPOT - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
View Details
Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
View Details