Overview
Short response time
Mounting suitable for CIP
For Inline or surface measuring
ABB Measurement & Analytics
Done
Request a Quote
Email Supplier
Description
Overview
Short response time
Mounting suitable for CIP
For Inline or surface measuring
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SensyTemp TSHY is a resistance thermometer designed for food and beverage applications, featuring a smooth, polished stainless steel sensor tube with 6 mm external diameter and a halftime of less than 2.5 seconds for fast response. It is available with threaded compression fitting, spherical bushing, or weld-on mounting options, all rated for pressures up to 40 bar, and constructed from hygienic materials suitable for CIP cleaning. The sensor transmits measurements as a Pt 100 signal or 4 to 20 mA via an integrated transmitter, with the housing rated IP 66.
Datasheet Summary Powered by GS/AI
The SensyTemp TSHY is a resistance thermometer designed for food and beverage applications, featuring a smooth, polished stainless steel sensor tube with 6 mm external diameter and a halftime of less than 2.5 seconds for fast response. It is available with threaded compression fitting, spherical bushing, or weld-on mounting options, all rated for pressures up to 40 bar, and constructed from hygienic materials suitable for CIP cleaning. The sensor transmits measurements as a Pt 100 signal or 4 to 20 mA via an integrated transmitter, with the housing rated IP 66.