The 2936-R is a dual-channel, RoHS-compliant, benchtop optical power and energy meter designed for precise measurement of continuous and pulsed optical sources. It supports hot-swappable Newport detectors including the 918D, 818P, and 818E series with DB15 connectors. The instrument features a 5.7-inch graphical TFT LCD display with six selectable color options, a 250 kHz sampling rate, and a 10 kHz maximum repetition rate for thermopile and pyroelectric detectors. It offers true RMS measurements, an internal buffer for 250,000 data points, USB and RS-232 interfaces, and analog output options of 0-1 V, 0-2 V, 0-5 V, or 0-10 V with bandwidths up to DC-1.9 MHz for thermopile and pyroelectric detectors. The meter operates from 90-240 VAC, weighs up to 12.4 kg, and measures 216 mm wide, 133 mm high, and 308 mm deep. Operating temperature range is 5°C to 40°C with less than 70% RH.
The 2936-R, RoHS compliant Dual Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. These instruments combine the superb femtowatt level sensitivity reached by the 2931-C and the extreme versatility of 2935-C, resulting in a truly revolutionized instrument. All compatible detectors will work with the instrument and hot-swappable, avoiding the need to cycle power when a different sensor must be used.
Versatile Graphing Capabilities
Analog Gauge display
The Analog Gauge display mode can be used for tuning adjustments. In the Graph screen mode the power meter acts as an oscilloscope. Users can see in real time the optical power level in their experiment.
Highly Visible Color Display
The 5.7 inch, full color, graphical LED display provides excellent legibility from any angle, in any light condition. It enables both numerical and graphical measurement representation, with a choice of six different display colors. Measurements can also be displayed in formats including numeric, graphic, bar and strip charts.
Advanced Measurement Capabilities
The 1936-R and 2936-R software gives users the flexibility of a command line environment as well as the ability to download collected data directly to a computer for analysis. True Root-Mean-Square (RMS) measurements, providing the most accurate RMS value regardless of the shape of the input waveform. Additional advanced features include an internal 250,000 data point storage buffer, additional data storage using an external USB flash drive, analog and digital filtering, programmable sample rates, moving statistics, plotting and multiple user-configuration storage.
| Newport MKS | |
|---|---|
| Product Category | Power Meters |
| Product Number | 2936-R |
| Product Name | Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS |
| Form Factor | Bench top |