Power Meter with one phase measurement for all parameters: voltage, current, etc.
Supply voltage: 20 ... 40V AC (45 ... 65 Hz) or DC
Analog output (0/4 ... 20 mA or 0 ... 10 V)
RS485 interface
Pulse output
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Power Meters |
| Product Number | PCE-N30P |
| Product Name | Power Meter |
| Form Factor | Rack mount |