Newport MKS Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W PMKIT-21-01

Description
The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R
Request a Quote
Description
The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMKIT-21-01 is an optical power meter kit containing the 843-R handheld meter and the 919P-003-10 thermopile sensor, designed for measuring power in the 0.19 to 10.6 µm wavelength range with a maximum power of 3 W. The kit includes a BPH-3 post holder with a slotted base and a 3 inch long, ½ inch diameter post. The meter features an 18-bit plus sign resolution, 15 Hz sampling rate, and a 320 x 240 pixel TFT LCD display. Calibration uncertainty is 4% at 200-219 nm, 2% at 220-349 nm, 1% at 350-940 nm, and 4% at 941-1100 nm. Maximum measurable power is 0.2 W (200-400 nm) and 2 W (400-1100 nm). Minimum detectable power is 100 pW.

Datasheet Summary
Powered by GS/AI

The PMKIT-21-01 is an optical power meter kit containing the 843-R handheld meter and the 919P-003-10 thermopile sensor, designed for measuring power in the 0.19 to 10.6 µm wavelength range with a maximum power of 3 W. The kit includes a BPH-3 post holder with a slotted base and a 3 inch long, ½ inch diameter post. The meter features an 18-bit plus sign resolution, 15 Hz sampling rate, and a 320 x 240 pixel TFT LCD display. Calibration uncertainty is 4% at 200-219 nm, 2% at 220-349 nm, 1% at 350-940 nm, and 4% at 941-1100 nm. Maximum measurable power is 0.2 W (200-400 nm) and 2 W (400-1100 nm). Minimum detectable power is 100 pW.

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Irvine, CA, United States
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W
PMKIT-21-01
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W PMKIT-21-01
The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R

The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components:

  • Model 843-R
Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Power Meters
Product Number PMKIT-21-01
Product Name Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Optical power meter, economical, handheld, laser power and energy - 843-R - Newport MKS
Specs
Form Factor Handheld
Display Type Digital
Output Interface 0-1 V into 100 Ω, mono audio 2.5 mm jack (included)
View Details
Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface User selected 1, 2, 5, or 10 V full-scale, 0.03% resolution, 100Ω impedance
View Details