Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit TA1S10-C

Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.3mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:9.5mm; Height:5.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.3mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:9.5mm; Height:5.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie Mount, part number 94F3152, is designed for screw application and features a 4-way cable tie entry, facilitating quick and easy orientation during installation. Its compact dimensions make it suitable for use in tight spaces, with a length of 19mm, width of 9.5mm, and a height of 5.1mm. The mount is made from Nylon 6.6, which is a durable material suitable for indoor environments. The mounting hole diameter is 4.3mm, and it is compatible with #8 (M4) screws. This product is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Cable Tie Mount, part number 94F3152, is designed for screw application and features a 4-way cable tie entry, facilitating quick and easy orientation during installation. Its compact dimensions make it suitable for use in tight spaces, with a length of 19mm, width of 9.5mm, and a height of 5.1mm. The mount is made from Nylon 6.6, which is a durable material suitable for indoor environments. The mounting hole diameter is 4.3mm, and it is compatible with #8 (M4) screws. This product is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 94F3152 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
94F3152
Cable Tie Mount; Mount Fixing Type Panduit 94F3152
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.3mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:9.5mm; Height:5.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.3mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:9.5mm; Height:5.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties - Holders and Mountings - TA1S10-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
TA1S10-C
Cable Ties - Holders and Mountings TA1S10-C
CABLE TIE HLDR QUAD SCRW #10 NAT

CABLE TIE HLDR QUAD SCRW #10 NAT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 94F3152 TA1S10-C
Product Name Cable Tie Mount; Mount Fixing Type Panduit Cable Ties - Holders and Mountings
Length 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-041 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details