Panduit Corp. Cable Ties and Zip Ties SSC2S-S10-C

Description
"Standard, Releasable Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14086-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14086-ND
Cable Ties and Zip Ties 298-14086-ND
"Standard, Releasable Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 1.75"" (44.45mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 187Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit - 61AC8415 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 187Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
61AC8415
Cable Tie, 187Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit 61AC8415
CABLE TIE, 187MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:187mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 187MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:187mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 78F524 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F524
Cable Ties; Cable Tie Material Panduit 78F524
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:187mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:187mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site
CLAMP TIE, STA-STRAP - 70044550 - Allied Electronics, Inc.
Fort Worth, TX, USA
CLAMP TIE, STA-STRAP
70044550
CLAMP TIE, STA-STRAP 70044550
Sta-Strap® Clamp Ties - Releasable Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off. Standard Cross Section Sta-Strap® Clamp Ties have a unique design which allows clamp to be pre-mounted before tensioning and cut-off, or the bundle can be tied prior to mounting

Sta-Strap® Clamp Ties - Releasable
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off.
Standard Cross Section

  • Sta-Strap® Clamp Ties have a unique design which allows clamp to be pre-mounted before tensioning and cut-off, or the bundle can be tied prior to mounting
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14086-ND 61AC8415 70044550
Product Name Cable Ties and Zip Ties Cable Tie, 187Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit CLAMP TIE, STA-STRAP
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details