Panduit Corp. Cable Ties and Zip Ties SG150I-M

Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.168"" (4.30mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.168"" (4.30mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9934-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9934-ND
Cable Ties and Zip Ties 298-9934-ND
"Standard, Locking Natural 1.50"" (38.10mm) 0.168"" (4.30mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.50"" (38.10mm) 0.168"" (4.30mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 157Mm L, Nylon, Strength 14Lb, Nat; Cable Tie Material Panduit - 04M0039 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 157Mm L, Nylon, Strength 14Lb, Nat; Cable Tie Material Panduit
04M0039
Cable Tie, 157Mm L, Nylon, Strength 14Lb, Nat; Cable Tie Material Panduit 04M0039
CABLE TIE, 157MM L, NYLON, STRENGTH 14LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:- RoHS Compliant: Yes

CABLE TIE, 157MM L, NYLON, STRENGTH 14LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9934-ND 04M0039
Product Name Cable Ties and Zip Ties Cable Tie, 157Mm L, Nylon, Strength 14Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details