"Cable Clip, C-Type Natural Arrowhead, Winged 0.380"" (9.65mm)"
CABLE CLAMP, NYLON 6.6, 9.6MM, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-20173-ND | 61AC8065 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, 9.6Mm, Natural; Cable Clamp / Clip Type Panduit |
| Type | C Style Clip |