Panduit Corp. Cable Ties; Cable Tie Material Panduit PLT6H-L

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 66H2868 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2868
Cable Ties; Cable Tie Material Panduit 66H2868
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:530mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66H2868
Product Name Cable Ties; Cable Tie Material Panduit
Length 20.87 inch (530 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details