Panduit Corp. Cable Ties and Zip Ties PLT5S-C

Description
"Standard, Locking Natural 5.00"" (127.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 5.00"" (127.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1360-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1360-ND
Cable Ties and Zip Ties 298-1360-ND
"Standard, Locking Natural 5.00"" (127.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 5.00"" (127.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 17.5
Wilmington, MA, United States
Cable Tie, 17.5"L (445mm), Standard, Nyl
PLT5S-C
Cable Tie, 17.5"L (445mm), Standard, Nyl PLT5S-C
Cable Tie, 17.5"L (445mm), Standard, Nyl

Cable Tie, 17.5"L (445mm), Standard, Nyl

Buy Now
Cable Ties; Cable Tie Material Panduit - 94F2849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94F2849
Cable Ties; Cable Tie Material Panduit 94F2849
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:445mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:445mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:PLT Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 17.5IN - 70043910 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 17.5IN
70043910
CABLE TIE, NYLON 6.6, PAN-TY; 17.5IN 70043910
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1360-ND PLT5S-C 94F2849 70043910
Product Name Cable Ties and Zip Ties Cable Tie, 17.5"L (445mm), Standard, Nyl Cable Ties; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY; 17.5IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details