BRIM Electronics, Inc. Brim/TY™ Nylon Wire Ties 110

Description
6/6 Nylon for strength, fungus, chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Oper. Temp.: +185°F. Color: Natural (White) Commercial types and per MS-3367. Std. Pkg.: 100,1000
Request a Quote
Description
6/6 Nylon for strength, fungus, chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Oper. Temp.: +185°F. Color: Natural (White) Commercial types and per MS-3367. Std. Pkg.: 100,1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brim/TY™ Nylon Wire Ties
110
Brim/TY™ Nylon Wire Ties 110
6/6 Nylon for strength, fungus, chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Oper. Temp.: +185°F. Color: Natural (White) Commercial types and per MS-3367. Std. Pkg.: 100,1000

6/6 Nylon for strength, fungus, chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and
pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Oper. Temp.: +185°F. Color: Natural (White) Commercial types and per MS-3367. Std. Pkg.: 100,1000

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Cable Ties
Product Number 110
Product Name Brim/TY™ Nylon Wire Ties
Color Natural (White)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details