Panduit Corp. Cable Ties and Zip Ties PLT5EH-C0

Description
"Lashing, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13990-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13990-ND
Cable Ties and Zip Ties 298-13990-ND
"Lashing, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
CABLE TIE, 20.1
Wilmington, MA, United States
CABLE TIE, 20.1"L (511MM), EXTRA-HEAVY, WEATHER RESISTANT
PLT5EH-C0
CABLE TIE, 20.1"L (511MM), EXTRA-HEAVY, WEATHER RESISTANT PLT5EH-C0
CABLE TIE, 20.1"L (511MM), EXTRA-HEAVY, WEATHER RESISTANT

CABLE TIE, 20.1"L (511MM), EXTRA-HEAVY, WEATHER RESISTANT

Buy Now
Cable Ties; Cable Tie Material Panduit - 98B2744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
98B2744
Cable Ties; Cable Tie Material Panduit 98B2744
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:511mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:511mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Non-Releasable; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13990-ND PLT5EH-C0 98B2744
Product Name Cable Ties and Zip Ties CABLE TIE, 20.1"L (511MM), EXTRA-HEAVY, WEATHER RESISTANT Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details