Panduit Corp. Cable Ties and Zip Ties PLT4I-M

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10519-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10519-ND
Cable Ties and Zip Ties 298-10519-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 14.5
Wilmington, MA, United States
Cable Tie, 14.5"L (368mm), Intermediate, Nylon, Natural
PLT4I-M
Cable Tie, 14.5"L (368mm), Intermediate, Nylon, Natural PLT4I-M
Cable Tie, 14.5"L (368mm), Intermediate, Nylon, Natural

Cable Tie, 14.5"L (368mm), Intermediate, Nylon, Natural

Buy Now
Cable Ties; Cable Tie Material Panduit - 78F611 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F611
Cable Ties; Cable Tie Material Panduit 78F611
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:PLT Series; Accessory Type:Cable Tie; Length:14.5" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:PLT Series; Accessory Type:Cable Tie; Length:14.5" RoHS Compliant: Yes

Supplier's Site
Cable Tie, 368Mm, Nylon 6.6, 40Lb, Nat; Cable Tie Material Panduit - 61AC8026 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, 40Lb, Nat; Cable Tie Material Panduit
61AC8026
Cable Tie, 368Mm, Nylon 6.6, 40Lb, Nat; Cable Tie Material Panduit 61AC8026
CABLE TIE, 368MM, NYLON 6.6, 40LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; CableRoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, 40LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:40lb; CableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10519-ND PLT4I-M 78F611
Product Name Cable Ties and Zip Ties Cable Tie, 14.5"L (368mm), Intermediate, Nylon, Natural Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details