Panduit Corp. Cable Ties and Zip Ties PLT4H-TL100

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13956-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13956-ND
Cable Ties and Zip Ties 298-13956-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 368Mm L, Polypropylene, 50Lb, Blk; Cable Tie Material Panduit - 51R7080 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm L, Polypropylene, 50Lb, Blk; Cable Tie Material Panduit
51R7080
Cable Tie, 368Mm L, Polypropylene, 50Lb, Blk; Cable Tie Material Panduit 51R7080
CABLE TIE, 368MM L, POLYPROPYLENE, 50LB, BLK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:- RoHS Compliant: Yes

CABLE TIE, 368MM L, POLYPROPYLENE, 50LB, BLK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:368mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13956-ND 51R7080
Product Name Cable Ties and Zip Ties Cable Tie, 368Mm L, Polypropylene, 50Lb, Blk; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-603227-0 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
2 suppliers
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details